BL-90-3-EX详情
Cooper BL-90-3-EX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer
Hubbell
Approvals
UL;CSA;ATEX
Manufacturer Part Number
BL-90-3-EX
Angle
90 °
组成
Metallic
连接类型
Male to Female Thread
0个相似型号
BL-90-3-EX拓展信息
GUFS-2-EX
Cooper
GUFS-2M
Cooper
GUMFS-2-EX
Cooper
GUMFS-2M-EX
Cooper
GUML-2-EX
Cooper
MF-45-1M-EX
Cooper
MF-45-2-EX
Cooper
MF-45-2
Cooper
MF-90-1-EX
Cooper
MF-90-1M
Cooper








哦! 它是空的。