GUFS-2-EX详情
Cooper GUFS-2-EX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
材料
Aluminum
RoHS
Compliant
Angle
90 °
Manufacturer Part Number
GUFS-2-EX
Approvals
UL;CSA;ATEX
Manufacturer
Hubbell
组成
Metallic
极数
3
断路器类型
Magnetic (Hydraulic Delay)
连接类型
Male to Female Thread
GUFS-2-EX拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。