C3100A36-4PN2详情
Cooper C3100A36-4PN2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
Manufacturer Part Number
C3100A36-4PN2
RoHS
有
Shell Sizes
36
Shell Style#
Wall Mounting Receptacle
触点性别
Pin
触点配置
https://docs.galco.com/techdoc/coh/c3100a36-4pn2_cf.pdf
长度
2.44 Inches
C3100A36-4PN2拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。