C3101A36-10PN1详情
Cooper C3101A36-10PN1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
Manufacturer Part Number
C3101A36-10PN1
RoHS
有
Shell Sizes
36
Shell Style#
Cable Connecting Receptacle
触点性别
Pin
触点配置
https://docs.galco.com/techdoc/coh/c3101a36-10pn1_cf.pdf
长度
2.44 Inches
C3101A36-10PN1拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。