C3102A12S-3SN2详情
Cooper C3102A12S-3SN2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
12S
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
C3102A12S-3SN2
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
RoHS
有
触点性别
Socket
触点配置
https://docs.galco.com/techdoc/coh/c3102a12s-3sn2_cf.pdf
长度
1.22 Inches
直径
0.63 Inches
C3102A12S-3SN2拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。