C3108A20-22SN详情
Cooper C3108A20-22SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
无
Manufacturer
Joy Cooper Interconnect
Contact Materials
Silver Plated
Manufacturer Part Number
C3108A20-22SN
Shell Style#
Right Angle Plug
Shell Sizes
20
触点性别
Socket
触点配置
https://docs.galco.com/techdoc/coh/c3108a20-22sn_cf.pdf
直径
1.47 Inches
长度
3.25 Inches
C3108A20-22SN拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。