C3102A16S-8SN详情
Cooper C3102A16S-8SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Style#
Box Mounting Receptacle
Shell Sizes
16S
RoHS
无
Manufacturer Part Number
C3102A16S-8SN
Manufacturer
Joy Cooper Interconnect
Contact Materials
Silver Plated
触点性别
Socket
触点配置
https://docs.galco.com/techdoc/coh/c3102a16s-8sn_cf.pdf
长度
1.22 Inches
直径
0.87 Inches
C3102A16S-8SN拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。