C3102A18-4SN详情
Cooper C3102A18-4SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
18
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
C3102A18-4SN
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
RoHS
无
触点性别
Socket
触点配置
https://docs.galco.com/techdoc/coh/c3102a18-4sn_cf.pdf
长度
1.453 Inches
直径
1 Inches
C3102A18-4SN拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。