C3102A24-20PN详情
Cooper C3102A24-20PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
无
Manufacturer
Joy Cooper Interconnect
Contact Materials
Silver Plated
Manufacturer Part Number
C3102A24-20PN
Shell Style#
Box Mounting Receptacle
Shell Sizes
24
触点性别
Pin
触点配置
https://docs.galco.com/techdoc/coh/c3102a24-20pn_cf.pdf
直径
1.39 Inches
长度
1.512 Inches
C3102A24-20PN拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。