C3102A24-28SN详情
Cooper C3102A24-28SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
Manufacturer Part Number
C3102A24-28SN
RoHS
无
Shell Sizes
24
Shell Style#
Box Mounting Receptacle
触点性别
Socket
触点配置
https://docs.galco.com/techdoc/coh/c3102a24-28sn_cf.pdf
直径
1.39 Inches
长度
1.512 Inches
C3102A24-28SN拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。