C3108A16-10PN2详情
Cooper C3108A16-10PN2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Manufacturer
Joy Cooper Interconnect
Contact Materials
Silver Plated
Manufacturer Part Number
C3108A16-10PN2
Shell Style#
Right Angle Plug
Shell Sizes
16
触点性别
Pin
触点配置
https://docs.galco.com/techdoc/coh/c3108a16-10pn2_cf.pdf
直径
1.25 Inches
长度
2.78 Inches
C3108A16-10PN2拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。