C3108A20-4PN详情
Cooper C3108A20-4PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
无
Manufacturer
Joy Cooper Interconnect
Contact Materials
Silver Plated
Manufacturer Part Number
C3108A20-4PN
Shell Style#
Right Angle Plug
Shell Sizes
20
触点性别
Pin
触点配置
https://docs.galco.com/techdoc/coh/c3108a20-4pn_cf.pdf
直径
1.47 Inches
长度
3.25 Inches
C3108A20-4PN拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。