C3108A24-10SN1详情
Cooper C3108A24-10SN1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
24
Shell Style#
Right Angle Plug
Manufacturer Part Number
C3108A24-10SN1
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
RoHS
有
触点性别
Socket
触点配置
https://docs.galco.com/techdoc/coh/c3108a24-10sn1_cf.pdf
长度
3.72 Inches
直径
1.72 Inches
C3108A24-10SN1拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。