C3108A32-17PN详情
Cooper C3108A32-17PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
32
Shell Style#
Right Angle Plug
Manufacturer Part Number
C3108A32-17PN
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
RoHS
无
触点性别
Pin
触点配置
https://docs.galco.com/techdoc/coh/c3108a32-17pn_cf.pdf
长度
4.19 Inches
直径
2.22 Inches
C3108A32-17PN拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。