注:图像仅供参考,请参阅产品规格
技术文档
型号
GL2501
品牌
Cooper
utmel 编号
545-GL2501
商品类别
静电控制,防静电服
封装
--
交货地
大陆
交期(工作日)
立即发货
ROHS
ECAD
简介
GL2501 datasheet pdf and Static Control Clothing product details from Cooper stock available at utmel
起订量
1最小包装量--
请发送询价,我们将立即回复。
GL2501详情
技术参数
Cooper GL2501重要参数规格及、参数值,及相似型号如下:
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
17.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
Min. permitted bending radius, moving application/free movement
129
Min. permitted bending radius, stationary application/permanent installation
69
Nominal voltage U
500
Material outer sheath
Conductor category
Class 6 = very flexible
GL2501拓展信息
相关分类
公司资质
购物车 (0件产品)