VHC1022ZP详情
Cooper VHC1022ZP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀锌钢
RoHS
Non-Compliant
Maximum Cable Diameter (mm)
9.65 mm
Minimum Cable Diameter (mm)
6.35 mm
Angle
45 Degrees
Manufacturer Part Number
VHC1022ZP
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
组成
Metallic
VHC1022ZP拓展信息








哦! 它是空的。