VHC1023详情
Cooper VHC1023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
12.7 mm
Minimum Cable Diameter (mm)
9.65 mm
Angle
45 Degrees
Manufacturer Part Number
VHC1023
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
VHC1023拓展信息








哦! 它是空的。