Cooper Bussmann C4559-5
- 收藏
- 对比
C4559-5
546-C4559-5
端子条和转台板
--
大陆
立即发货

Bussmann Terminal Blocks, C4559 Series
1最小包装量--
C4559-5详情
Cooper Bussmann C4559-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
RoHS
Non-Compliant
Manufacturer Part Number
C4559-5
Approvals
CSA, UL
Manufacturer
Bussmann
Unit Weight
1.551999 oz
Factory Pack QuantityFactory Pack Quantity
50
Brand
Bussmann / Eaton
包装
Bulk
颜色
Black
子类别
接线板
极数
5
产品类别
隔离端子排
产品
隔离端子排
连接类型
Stud
产品类别
隔离端子排
C4559-5拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。