Cooper Bussmann C5237-7
- 收藏
- 对比
C5237-7
546-C5237-7
端子条和转台板
--
大陆
立即发货

Bussmann Terminal Blocks, C5237 Series
1最小包装量--
C5237-7详情
Cooper Bussmann C5237-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Manufacturer Part Number
C5237-7
Approvals
CSA, UL
Manufacturer
Bussmann
Unit Weight
2.399998 oz
Factory Pack QuantityFactory Pack Quantity
50
Brand
Bussmann / Eaton
RoHS
N
包装
Bulk
颜色
Black
子类别
接线板
极数
7
产品类别
隔离端子排
产品
隔离端子排
连接类型
Stud
产品类别
隔离端子排
C5237-7拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。