8R1011-N-Z详情
Copal 8R1011-N-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Voltage, Rating
125 (Silver) V ac, 30 (Gold) V dc
Contact Materials
Bs+Ag, Cu+Ag
Illuminated
无
触点额定电流
3 A
端子类型
Solder
触点配置
单刀双掷
0个相似型号
8R1011-N-Z拓展信息
140000340151
Copal Electronics
140000481572
Copal Electronics
CFPA-1FB4-A2W
Copal Electronics
140000340157
Copal Electronics
140000481695
Copal Electronics
140000481571
Copal Electronics
LP1S-26G-W-Z
Nidec Copal Electronics Corporation
8R1021-N-Z
Copal Electronics
CFP2-1FC6-AW
Copal Electronics
8R2021B-N-Z
Copal








哦! 它是空的。