Very Low Jitter Crystal Oscillator LVDS Pin 1 Enable 19.44MHz Frequency ±20ppm Frequency Stability 3.3VDC Supply Voltage ‐10°C to 60°C Temperature 6-Pin Surface Mount T/R
起订量
1最小包装量--
添加到询价列表
653L1946A3TCTSVery Low Jitter Crystal Oscillator LVDS Pin 1 Enable 19.44MHz Frequency ±20ppm Frequency Stability 3.3VDC Supply Voltage ‐10°C to 60°C Temperature 6-Pin Surface Mount T/R