TYPE: TOP MOUNT / SHAPE: SQUARE LINE FIN / LENGTH: 2.051 / WIDTH: 2.051 / HEIGHT OFF BASE: 0.457 / MATERIAL: ALUMINUM ALLOY / MATERIAL FINISH: BLACK ANODIZE
起订量
1最小包装量--
添加到询价列表
AER53-53-12CB/A01CTSTYPE: TOP MOUNT / SHAPE: SQUARE LINE FIN / LENGTH: 2.051 / WIDTH: 2.051 / HEIGHT OFF BASE: 0.457 / MATERIAL: ALUMINUM ALLOY / MATERIAL FINISH: BLACK ANODIZE