APF19-19-13CB详情
CTS APF19-19-13CB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Compliant
Contact Materials
Copper
Voltage, Rating
600 V
终端
Crimp
额定电流
30 A
0个相似型号
APF19-19-13CB拓展信息
73402PPBA
CTS
BDN09-3CB/A01
CTS
APF19-19-13CB详情
CTS APF19-19-13CB重要参数规格及、参数值,及相似型号如下:
触点镀层
Gold
RoHS
Compliant
Contact Materials
Copper
Voltage, Rating
600 V
终端
Crimp
额定电流
30 A
APF19-19-13CB拓展信息
CTS
CTS