Cypress Semiconductor Corp CY8CKIT-005
- 收藏
- 对比
CY8CKIT-005
603-CY8CKIT-005
编程器,仿真器和调试器
--
大陆
立即发货

KIT PSOC MINIPROG4 PROGRAM DEBUG
--最小包装量--
CY8CKIT-005详情
Cypress Semiconductor Corp CY8CKIT-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Debugger, Programmer (In-Circuit/In-System)
内容
Board(s), Cable(s)
RoHS状态
Non-RoHS Compliant
CY8CKIT-005拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。