Cypress Semiconductor Corp CY8CKIT-143
- 收藏
- 对比
CY8CKIT-143
603-CY8CKIT-143
射频评估和开发套件,开发板
Module
大陆
立即发货

CY8CKIT-143 PSoC 4 BLE 256KB Module Development Kit
1最小包装量--
CY8CKIT-143详情
Cypress Semiconductor Corp CY8CKIT-143重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
系列
PSoC® 4 BLE
已出版
2015
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
频率
2.4GHz
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
无铅
无铅
CY8CKIT-143拓展信息
Cypress
Cypress
Cypress
Cypress
Cypress
Cypress
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。