Dialight DLH424CT
- 收藏
- 对比
DLH424CT
656-DLH424CT
无类别的
--
大陆
立即发货

Led Headlamp, 21W, 4 X 6; Lamp Base Type:-; Led Color:-; Bulb Size:-; Power Rating:21W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:87600H; Supply Voltage:24V; Current Rating:580Ma; Product Range:- Rohs Compliant: Yes /Dialight DLH424CT
1最小包装量--
添加到询价列表







哦! 它是空的。