Dialog DA9063L-XXHO1
- 收藏
- 对比
DA9063L-XXHO1详情
Dialog DA9063L-XXHO1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP44
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
4680
Manufacturer
Dialog Semiconductor
Brand
Dialog Semiconductor
RoHS
Details
包装
Tray
子类别
PMIC - Power Management ICs
深度
151
保护措施
None
产品类别
Power Management Specialized - PMIC
产品类别
Power Management Specialized - PMIC
宽度
120
高度
230
DA9063L-XXHO1拓展信息
Dialog
Dialog
Dialog
Dialog
Dialog
Dialog
Dialog
Dialog
Dialog
Dialog








哦! 它是空的。