ZXTN2093FQTA详情
Diodes ZXTN2093FQTA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
质量
5.385
Surface protection
Continuously galvanized
Material quality
Other
Model
Without connector
Package
Bulk
厂商
Diodes Incorporated
Product Status
Obsolete
系列
*
宽度
300
高度
100
长度
3000
ZXTN2093FQTA拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。