Diodes Incorporated 08LDS
- 收藏
- 对比
08LDS
671-08LDS
集成电路(IC)
--
大陆
立即发货

08LDS datasheet pdf and Integrated Circuits (ICs) product details from Diodes Incorporated stock available at utmel
1最小包装量--
08LDS详情
Diodes Incorporated 08LDS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
Manufacturer Part Number
DML1008LDS-7
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
DIODES INC
Package Description
,
Risk Rank
1.68
Samacsys Description
Power Switch ICs - Power Distribution Discrete Load Switch
Reflow Temperature-Max (s)
30
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
接口IC类型
基于缓冲器或反相器的外设驱动器
08LDS拓展信息







哦! 它是空的。