Diodes Incorporated 1N4003G-F
- 收藏
- 对比
1N4003G-F
671-1N4003G-F
集成电路(IC)
--
大陆
立即发货

1N4003G-F datasheet pdf and Integrated Circuits (ICs) product details from Diodes Incorporated stock available at utmel
1最小包装量--
1N4003G-F详情
Diodes Incorporated 1N4003G-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1N4003G-F
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RECTRON LTD
Risk Rank
5.58
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8541.10.00.80
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
资历状况
不合格
1N4003G-F拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。