Diodes Incorporated BZX584C5V6
- 收藏
- 对比
BZX584C5V6
671-BZX584C5V6
集成电路(IC)
--
大陆
立即发货

BZX584C5V6 datasheet pdf and Integrated Circuits (ICs) product details from Diodes Incorporated stock available at utmel
1最小包装量--
BZX584C5V6详情
Diodes Incorporated BZX584C5V6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BZX584C5V6
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
RECTRON LTD
Risk Rank
5.7
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
二极管类型
泽纳电极
BZX584C5V6拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。