Diodes Incorporated DZT3150
- 收藏
- 对比
DZT3150
671-DZT3150
集成电路(IC)
--
大陆
立即发货

DZT3150 datasheet pdf and Integrated Circuits (ICs) product details from Diodes Incorporated stock available at utmel
1最小包装量--
DZT3150详情
Diodes Incorporated DZT3150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DZT3150
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
DIODES INC
Package Description
,
Risk Rank
5.57
Moisture Sensitivity Levels
1
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
Reach合规守则
compliant
DZT3150拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。