Diodes Incorporated PI7C9X762BZHEX
- 收藏
- 对比
PI7C9X762BZHEX
671-PI7C9X762BZHEX
接口 - 控制器
32-WFQFN Exposed Pad
大陆
立即发货

IC BRIDGE CTRLR I2C/SPI
1最小包装量--
PI7C9X762BZHEX详情
Diodes Incorporated PI7C9X762BZHEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
32-WFQFN Exposed Pad
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
1.8V 2.5V 3.3V
基本部件号
PI7C9X762
功能
Bridge, I2C/SPI to UART
界面
UART
议定书
I2C
RoHS状态
ROHS3 Compliant
PI7C9X762BZHEX拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。