Diodes Incorporated ZSR1200C
- 收藏
- 对比
ZSR1200C
671-ZSR1200C
集成电路(IC)
--
大陆
立即发货

ZSR1200C datasheet pdf and Integrated Circuits (ICs) product details from Diodes Incorporated stock available at utmel
1最小包装量--
ZSR1200C详情
Diodes Incorporated ZSR1200C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ZSR1200C
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
DIODES INC
Part Package Code
TO-92
Package Description
TO-92, SIP3,.1,50
Risk Rank
5.67
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
3
ZSR1200C拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。