Diodes Incorporated ZSR285G
- 收藏
- 对比
ZSR285G详情
Diodes Incorporated ZSR285G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ZSR285G
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
DIODES INC
Part Package Code
SOT-223
Package Description
SOP, SOT-223
Risk Rank
5.58
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
4
ZSR285G拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。