Diotec Semiconductor AG DI064P04D1
- 收藏
- 对比
DI064P04D1
672-DI064P04D1
晶体管 - 特殊用途
--
大陆
立即发货

Power Field-Effect Transistor,
1最小包装量--
DI064P04D1详情
Diotec Semiconductor AG DI064P04D1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
DIOTEC SEMICONDUCTOR AG
Moisture Sensitivity Levels
1
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn) - annealed
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
10
DI064P04D1拓展信息
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG







哦! 它是空的。