5962-8751505LA(E2VST)详情
E2V 5962-8751505LA(E2VST)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Military
Package Type
窗口 CDIP
Operating Temp Range
-55C to 125C
Interface Type
Parallel
Reprogramming Technique
UV
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
4.5(V)
Programmable
有
Mounting
通孔
频率
Not Required(MHz)
引脚数量
24
组织结构
8Kx8
访问时间(最大)
45(ns)
供应电流
120(mA)
5962-8751505LA(E2VST)拓展信息
E2V
E2V
E2V
E2V
E2V
E2V








哦! 它是空的。