EDE-CD-4284PE详情
EAO EDE-CD-4284PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Nominal voltage
16.8 - 45
Nominal power
43 - 64
Type of fastening
Mounting with claw and screw
Material quality
Aluminium
Transparent
无
0个相似型号
EDE-CD-4284PE拓展信息
K14-040.220012
EAO
K14-040.220032
EAO
K14-040.220042
EAO
K14-040.220092
EAO
EDE-ED-2044P3
EAO
EDE-MD-6102MP
EAO
EDE-MD-6102MN
EAO
EDE-MD-6102AN
EAO
EDE-UD-2254-PE
EAO
K14-040.110012
EAO








哦! 它是空的。