EDE-EDS-3044P3详情
EAO EDE-EDS-3044P3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Nominal voltage
24 - 24
Nominal power
16 - 30
Type of fastening
Mounting with claw and screw
Material quality
Aluminium
Transparent
无
0个相似型号
EDE-EDS-3044P3拓展信息
K14-040.210062
EAO
84-8002.5620
EAO
K14-040.110012
EAO
K14-040.110022
EAO
K14-040.110082
EAO
K14-040.220012
EAO
K14-040.220042
EAO
K14-040.220092
EAO
K14-040.220032
EAO
K14-040.210082
EAO








哦! 它是空的。