EDE-UD-2254-NE详情
EAO EDE-UD-2254-NE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal voltage
24 - 48
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
频率
118 - 132
0个相似型号
EDE-UD-2254-NE拓展信息
K14-040.210062
EAO
84-8002.5620
EAO
K14-040.110012
EAO
K14-040.110022
EAO
K14-040.110082
EAO
K14-040.220012
EAO
K14-040.220042
EAO
K14-040.220092
EAO
K14-040.220032
EAO
K14-040.210082
EAO








哦! 它是空的。