009540详情
Eaton 009540重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Short thumb-grip
Rated permanent current Iu
20
Rated operation power at AC-3, 400 V
4
Rated operation current Ie at AC-3, 400 V
11.5
Material housing
Plastic
Degree of protection (IP), front side
IP65
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Screw connection
Model
Reverser
009540拓展信息








哦! 它是空的。