045486详情
Eaton 045486重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Short thumb-grip
Rated permanent current Iu
10
Device construction
Built-in device fixed built-in technique
Rated operation power at AC-3, 400 V
0
Degree of protection (NEMA)
12
Degree of protection (IP), front side
IP65
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
500 - 500
Type of electrical connection of main circuit
Screw connection
045486拓展信息








哦! 它是空的。