072355详情
Eaton 072355重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
16mm
Switch/button features
Front ring (PVC)
Operation type
Toggle
Content
1pc(s)
Case colour
Black
Factory colour
Black
类型
Q25LWK3R2-WS/WB
功能
latch
0个相似型号
072355拓展信息
EHP007-40-20-CE
Eaton
5003399
Eaton
1AT16FLB20
Eaton
190260-16S
Eaton
T5B-3-8222/I4
Eaton
2021-6-8S
Eaton
P1-32/M4/SVB-SW
Eaton
DS7-342SX081N0-N
Eaton
T5B-1-102/EA/SVB
Eaton
1AA24MB24
Eaton








哦! 它是空的。