105866详情
Eaton 105866重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. temperature
-25°C
Content
1pc(s)
Max. temperature
+40°C
Compatible with (details)
Cam switch in UL design
类型
+NA-I2
0个相似型号
105866拓展信息
FF2031T0606S
Eaton
207329 P1-32/I2-SI
Eaton
207361 P3-63/I4-SI
Eaton
207363 P3-63/I4-SI/HI11
Eaton
207161 T0-4-15682/I1/SVB
Eaton
207180 T3-2-8221/I2
Eaton
055226 I-AT4
Eaton
269470 EMT6-K
Eaton








哦! 它是空的。