116882详情
Eaton 116882重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PS 3/48/25 H BP-C
Manufacturer
ABB
Type of electric connection
Fork
Rated permanent current Iu
80
Rated surge voltage
4
颜色
Grey
绝缘的
无
长度
945
0个相似型号
116882拓展信息
FF2031T0606S
Eaton
207329 P1-32/I2-SI
Eaton
207361 P3-63/I4-SI
Eaton
207363 P3-63/I4-SI/HI11
Eaton
207161 T0-4-15682/I1/SVB
Eaton
207180 T3-2-8221/I2
Eaton
055226 I-AT4
Eaton
269470 EMT6-K
Eaton








哦! 它是空的。