1314109详情
Eaton 1314109重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
415 - 415
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Rated operation power at AC-3, 400 V
0
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Other
Number of auxiliary contacts as normally closed contact
0
1314109拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。