171371 SL4-FL230-Y详情
Eaton 171371 SL4-FL230-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH580-BCR-156A-4+F267+K452+L512
Manufacturer
ABB
Minimum Temperature
-30°C
Current Type
AC
Component Type
Beacon
Maximum Temperature
+60°C
系列
Eaton Moeller
电源电压
230 V ac
知识产权评级
IP66
高度
62mm
171371 SL4-FL230-Y拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。