171424详情
Eaton 171424重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dim
(Ø) 70 mm
(Ø)
70mm
Signal type
Non-stop light signal
Rated operating voltage Ue
24 - 24
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X, 13
Voltage type for actuating
AC/DC
系列
SL7
类型
SL7-100-L-RG-24LED
0个相似型号
171424拓展信息
FF2031T0606S
Eaton
207329 P1-32/I2-SI
Eaton
207361 P3-63/I4-SI
Eaton
207363 P3-63/I4-SI/HI11
Eaton
207161 T0-4-15682/I1/SVB
Eaton
207180 T3-2-8221/I2
Eaton
055226 I-AT4
Eaton
269470 EMT6-K
Eaton








哦! 它是空的。