171447 SL7-CB-IMH详情
Eaton 171447 SL7-CB-IMH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
ORB230A160-SSAC
Approvals
CE, CSA, UL
Manufacturer
SSAC
Timing Range
60
Current Type
AC, DC
Component Type
Termination Base with Internal Fixing Holes
系列
Eaton Moeller
终端
0.250 in Flat Blade
电源电压
24 V ac/dc, 110 V ac, 230 V ac
线圈电压
230 VAC
操作方式
关闭延迟
触点
单刀双掷
知识产权评级
IP66
171447 SL7-CB-IMH拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。