171451 SL7-CB-D详情
Eaton 171451 SL7-CB-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Current Type
AC, DC
Component Type
Termination Base for Vertical Mounting 2 Side
系列
Eaton Moeller
电源电压
24 V ac/dc, 110 V ac, 230 V ac
知识产权评级
IP66
0个相似型号
171451 SL7-CB-D拓展信息
FF2031T0606S
Eaton
207329 P1-32/I2-SI
Eaton
207361 P3-63/I4-SI
Eaton
207363 P3-63/I4-SI/HI11
Eaton
207161 T0-4-15682/I1/SVB
Eaton
207180 T3-2-8221/I2
Eaton
055226 I-AT4
Eaton
269470 EMT6-K
Eaton








哦! 它是空的。